Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.7ohm |
Manufacturer Size Code | K |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Height | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Tant, 33Uf, 6.3V, 1.7Kohm, 20%, 1206 | Newark Electronics |
TLJ Series 33 uF ▒20 % 6.3 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-10 Metric] | Avnet America |
CAP, 33µF, 6.3V, 20%, 1206, SMD | element14 |
Where can I find additional details, specifications and documents for a TLJK336M006R1700?
Additional datasheets, footprints and schematics for TLJK336M006R1700 are listed on our Part Details page. You can also find images and similar parts to TLJK336M006R1700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJK336M006R1700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJK336M006R1700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJK336M006R1700 fall under?
The TLJK336M006R1700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJK336M006R1700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJK336M006R1700 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJK336M006R1700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJK336M006R1700 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLJK336M006R1700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJK336M006R1700 often in real-time on the comparison pages.
What if I can't find stock of TLJK336M006R1700?
You can fill out our help required form which you can use to request a quote for TLJK336M006R1700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.