TLJG107M006R0800 AVX Corporation Parts by KYOCERA AVX

CAPACITOR TANTALUM 100UF 6.3V 2611

Status: Unknown
Series: TLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
from US$0.74
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.00
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Tantalum Capacitor Case 2611 ^6728 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.8ohm

Alternative Descriptions

TLJ Series 100 uF â–’20% 6.3 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics
Capacitor, Tantalum, 100Uf, 6.3V, 2611 | Newark Electronics
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-15 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJG107M006R0800?

Additional datasheets, footprints and schematics for TLJG107M006R0800 are listed on our Part Details page. You can also find images and similar parts to TLJG107M006R0800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJG107M006R0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJG107M006R0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJG107M006R0800 fall under?

The TLJG107M006R0800 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TLJG107M006R0800 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJG107M006R0800 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJG107M006R0800 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLJG107M006R0800 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for TLJG107M006R0800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJG107M006R0800 often in real-time on the comparison pages.

What if I can't find stock of TLJG107M006R0800?

You can fill out our help required form which you can use to request a quote for TLJG107M006R0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay