Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.3ohm |
RoHS Compliant | Yes |
Tlj Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TLJF227M010R0300 | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-20 Metric] | Avnet America |
220UF 10V 20% F 2312 LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TLJF227M010R0300?
Additional datasheets, footprints and schematics for TLJF227M010R0300 are listed on our Part Details page. You can also find images and similar parts to TLJF227M010R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJF227M010R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJF227M010R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJF227M010R0300 fall under?
The TLJF227M010R0300 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJF227M010R0300 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJF227M010R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJF227M010R0300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLJF227M010R0300 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TLJF227M010R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJF227M010R0300 often in real-time on the comparison pages.
What if I can't find stock of TLJF227M010R0300?
You can fill out our help required form which you can use to request a quote for TLJF227M010R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.