Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
1,240
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,000
in stock
|
Buy Now | |
element14
from US$0.51
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.6ohm |
TLJ Series 47 uF â–’20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant: Yes |Kyocera Avx TLJA476M010R0600 | Newark Electronics |
CAP, 47UF, 10V, TANT, CASE A | element14 |
47UF 10V 20% A LOW ESR | TTI Europe |
Capacitor 1206 47uF 20% 10Vdc 600 mOhm | RS |
TC 47uF 10V 20% Case A HIGH CV | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJA476M010R0600?
Additional datasheets, footprints and schematics for TLJA476M010R0600 are listed on our Part Details page. You can also find images and similar parts to TLJA476M010R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJA476M010R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJA476M010R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJA476M010R0600 fall under?
The TLJA476M010R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJA476M010R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJA476M010R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJA476M010R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJA476M010R0600 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TLJA476M010R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJA476M010R0600 often in real-time on the comparison pages.
What if I can't find stock of TLJA476M010R0600?
You can fill out our help required form which you can use to request a quote for TLJA476M010R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.