Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 3V |
---|---|
Output Current | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 36V |
Baud Rate | - |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Dual Local Interconnect Network (LIN) Transceiver With Dominant State Timeout | Texas Instruments |
Lin Transceiver, Aec-Q100, 20Kbps, Soic8 | Newark Electronics |
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TLIN1022DRQ1?
Additional datasheets, footprints and schematics for TLIN1022DRQ1 are listed on our Part Details page. You can also find images and similar parts to TLIN1022DRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLIN1022DRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLIN1022DRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLIN1022DRQ1 fall under?
The TLIN1022DRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLIN1022DRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLIN1022DRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLIN1022DRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLIN1022DRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLIN1022DRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLIN1022DRQ1 often in real-time on the comparison pages.
What if I can't find stock of TLIN1022DRQ1?
You can fill out our help required form which you can use to request a quote for TLIN1022DRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.