Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
No. of Pins | 8Pins |
Sensor Case Style | SOIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | GMR Angle Sensor |
IC Package Type | SOIC |
Infineon TLI5012BE1000XUMA1 | RS |
ANGULAR SENSOR, AEC-Q100, GMR, PG-DSO-8 | element14 |
Angular Sensor, Gmr, 5.5V, Soic-8 | Newark Electronics |
TLI5012B Series 5.5 V 360░ Surface Mount GMR-Based Angle Sensor - PG-DSO-8 | Future Electronics |
Magnetoresistive Sensor 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLI5012BE1000XUMA1?
Additional datasheets, footprints and schematics for TLI5012BE1000XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLI5012BE1000XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLI5012BE1000XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLI5012BE1000XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLI5012BE1000XUMA1 fall under?
The TLI5012BE1000XUMA1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TLI5012BE1000XUMA1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLI5012BE1000XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLI5012BE1000XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLI5012BE1000XUMA1 have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TLI5012BE1000XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLI5012BE1000XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLI5012BE1000XUMA1?
You can fill out our help required form which you can use to request a quote for TLI5012BE1000XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.