Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Quiescent Current | - |
---|---|
Bandwidth | 18kHz |
Sensor Case Style | TISON |
No. of Pins | 8Pins |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Sensor 8-Pin TISON T/R | Avnet America |
Current Sensor, -40 To 85Deg C | Newark Electronics |
Coreless Magnetic Current Sensor 25A | RS |
MAGNETIC CURRENT SENSOR, 18KHZ, TISON-8 | element14 |
Where can I find additional details, specifications and documents for a TLI4970D025T4XUMA1?
Additional datasheets, footprints and schematics for TLI4970D025T4XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLI4970D025T4XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLI4970D025T4XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLI4970D025T4XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLI4970D025T4XUMA1 fall under?
The TLI4970D025T4XUMA1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TLI4970D025T4XUMA1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLI4970D025T4XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLI4970D025T4XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLI4970D025T4XUMA1 have stock available?
Authorised distributors including Avnet America, Flip Electronics, Newark Electronics, RS and element14 have stock available or on a lead time for TLI4970D025T4XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLI4970D025T4XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLI4970D025T4XUMA1?
You can fill out our help required form which you can use to request a quote for TLI4970D025T4XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.