Supply Voltage | 35V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 5 |
Digital IC Case | VFQFN-EP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Multi Volt Pwr Supply Ic, -40 To 150Degc | Newark Electronics |
Infineon TLF35584QVVS2XUMA2 | RS |
TLF35584 Series 3.3 V Automotive SMT Switching Voltage Regulator -VQFN-48-PG | Future Electronics |
Step Down DC-DC Converter with LDO Regulator 5-OUT 48-Pin VFQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLF35584QVVS2XUMA2?
Additional datasheets, footprints and schematics for TLF35584QVVS2XUMA2 are listed on our Part Details page. You can also find images and similar parts to TLF35584QVVS2XUMA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLF35584QVVS2XUMA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLF35584QVVS2XUMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLF35584QVVS2XUMA2 fall under?
The TLF35584QVVS2XUMA2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to TLF35584QVVS2XUMA2 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLF35584QVVS2XUMA2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLF35584QVVS2XUMA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLF35584QVVS2XUMA2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for TLF35584QVVS2XUMA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLF35584QVVS2XUMA2 often in real-time on the comparison pages.
What if I can't find stock of TLF35584QVVS2XUMA2?
You can fill out our help required form which you can use to request a quote for TLF35584QVVS2XUMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.