IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
HS CAN 1T/1R 2Mb/s TSON8 SMD | Rutronik |
Can Tx Rx, 2Mbps, 150Deg C, Tson-Ep-8 | Newark Electronics |
TRANSCEIVER | Future Electronics |
CAN 2Mbps Power Down 5.5V 8-Pin TSON | Avnet America |
CAN TRANSCEIVER, 2MBPS, TSON-8 | element14 |
Where can I find additional details, specifications and documents for a TLE7251VLEXUMA1?
Additional datasheets, footprints and schematics for TLE7251VLEXUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE7251VLEXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE7251VLEXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE7251VLEXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE7251VLEXUMA1 fall under?
The TLE7251VLEXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLE7251VLEXUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE7251VLEXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE7251VLEXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE7251VLEXUMA1 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TLE7251VLEXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE7251VLEXUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE7251VLEXUMA1?
You can fill out our help required form which you can use to request a quote for TLE7251VLEXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.