Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
element14
from US$1.04
|
36,716
in stock
|
Buy Now | |
Farnell
from US$0.89
|
36,716
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
2,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
767
in stock
|
Buy Now | |
Rutronik
from US$1.41
|
-
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
CAN TXRX, 1MBAUD, 1 TX/RX, 5.5V, SOIC-8 | element14 |
Infineon CAN Transceiver 1Mbps CAN 4.5 ... 5.5V DSO-8 | Distrelec |
CAN 1T/1R 3V SO8 SMD | Rutronik |
High-Speed CAN-Transceiver 1MBaud DSO8 | RS |
Ic Interface Type:Can | Newark Electronics |
TLE6250 Series 4.5 to 5.5 V SMT High Speed CAN-Transceiver - PG-DSO-8 | Future Electronics |
CAN 1MBd Standby 5V 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLE6250GV33XUMA1?
Additional datasheets, footprints and schematics for TLE6250GV33XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE6250GV33XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE6250GV33XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE6250GV33XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE6250GV33XUMA1 fall under?
The TLE6250GV33XUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLE6250GV33XUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE6250GV33XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE6250GV33XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE6250GV33XUMA1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Chip One Stop and Rutronik have stock available or on a lead time for TLE6250GV33XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE6250GV33XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE6250GV33XUMA1?
You can fill out our help required form which you can use to request a quote for TLE6250GV33XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.