Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Angle Sensor |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
AMR ANGLE SENSOR, 3.6V, TDSO | element14 |
Magnetoresistive Sensor, 3.6V, Tdso-16 | Newark Electronics |
Position Sensor Angular 3V to 3.6V 16-Pin TDSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLE5109A16E1210XUMA1?
Additional datasheets, footprints and schematics for TLE5109A16E1210XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE5109A16E1210XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5109A16E1210XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5109A16E1210XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5109A16E1210XUMA1 fall under?
The TLE5109A16E1210XUMA1 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to TLE5109A16E1210XUMA1 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5109A16E1210XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5109A16E1210XUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLE5109A16E1210XUMA1 have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for TLE5109A16E1210XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5109A16E1210XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE5109A16E1210XUMA1?
You can fill out our help required form which you can use to request a quote for TLE5109A16E1210XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.