Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
No. of Pins | 2Pins |
Sensor Case Style | SSO |
Operating Temperature Min | -40°C |
Operating Temperature Max | 175°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Function | Differential iGMR Wheel Speed Sensor |
IC Package Type | SSO |
Magnetoresistive Sensor, Sso-2 | Newark Electronics |
Wheel Speed Sensor 2-Pin SSO Ammo Pack | Avnet America |
IGMR WHEEL SPEED SENSOR, AEC-Q100, SSO-2 | element14 |
Where can I find additional details, specifications and documents for a TLE5041PLUSCAAMA1?
Additional datasheets, footprints and schematics for TLE5041PLUSCAAMA1 are listed on our Part Details page. You can also find images and similar parts to TLE5041PLUSCAAMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5041PLUSCAAMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5041PLUSCAAMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5041PLUSCAAMA1 fall under?
The TLE5041PLUSCAAMA1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TLE5041PLUSCAAMA1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5041PLUSCAAMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5041PLUSCAAMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE5041PLUSCAAMA1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLE5041PLUSCAAMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5041PLUSCAAMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE5041PLUSCAAMA1?
You can fill out our help required form which you can use to request a quote for TLE5041PLUSCAAMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.