Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | Angle Sensor |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 5.5V |
No. of Pins | 16Pins |
Sensor Case Style | TDSO |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon TLE5014C16XUMA1 | RS |
Magnetoresistive Sensor, 5.5V, Tdso-16 | Newark Electronics |
Position Sensor Angular 4.2V to 5.5V 16-Pin TDSO T/R | Avnet America |
ANGLE SENSOR, GMR, TDSO-16 | element14 |
Where can I find additional details, specifications and documents for a TLE5014C16XUMA1?
Additional datasheets, footprints and schematics for TLE5014C16XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE5014C16XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5014C16XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5014C16XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5014C16XUMA1 fall under?
The TLE5014C16XUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TLE5014C16XUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5014C16XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5014C16XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE5014C16XUMA1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLE5014C16XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5014C16XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE5014C16XUMA1?
You can fill out our help required form which you can use to request a quote for TLE5014C16XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.