Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.72
|
14,350
in stock
|
Buy Now | |
Avnet America
from US$2.86
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
5,054
in stock
|
Buy Now | |
element14
from US$2.76
|
3,631
in stock
|
Buy Now | |
Farnell
from US$2.83
|
3,631
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
2,499
in stock
|
Buy Now |
Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
No. of Pins | 8Pins |
Sensor Case Style | SOIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Function | Angle Sensor |
IC Package Type | SOIC |
Magnetoresistive Sensor 8-Pin DSO T/R | Avnet America |
GMR-Based Angle Sensor 360deg SSC SOIC8 | RS |
Magnetoresistive Sensor, 5.5V, Soic-8 | Newark Electronics |
ANGULAR SENSOR, AEC-Q100, GMR, SOIC-8 | element14 |
TLE5012B Series 5.5 V 0â–‘ to 360â–‘ GMR-Based Angle Sensor - PG-DSO-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TLE5012BE1000XUMA1?
Additional datasheets, footprints and schematics for TLE5012BE1000XUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE5012BE1000XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5012BE1000XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5012BE1000XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5012BE1000XUMA1 fall under?
The TLE5012BE1000XUMA1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TLE5012BE1000XUMA1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5012BE1000XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5012BE1000XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE5012BE1000XUMA1 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE5012BE1000XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5012BE1000XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE5012BE1000XUMA1?
You can fill out our help required form which you can use to request a quote for TLE5012BE1000XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.