Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
No. of Pins | 8Pins |
Sensor Case Style | SOIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Function | GMR Angle Sensor |
IC Package Type | SOIC |
GMR ANGLE SENSOR, -40 TO 150DEG C | element14 |
Gmr Angle Sensor, -40 To 150Deg C | Newark Electronics |
GMR-Based Angular Sensor 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLE5011FUMA1?
Additional datasheets, footprints and schematics for TLE5011FUMA1 are listed on our Part Details page. You can also find images and similar parts to TLE5011FUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE5011FUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE5011FUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE5011FUMA1 fall under?
The TLE5011FUMA1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TLE5011FUMA1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE5011FUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE5011FUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE5011FUMA1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TLE5011FUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE5011FUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE5011FUMA1?
You can fill out our help required form which you can use to request a quote for TLE5011FUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.