Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Unipolar |
---|---|
Output Current | 100mA |
Sensor Case Style | SIP |
No. of Pins | 3Pins |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Hall IC Switch | Micros |
HALL EFFECT SENSOR, UNIPOLAR, SIP-3 | element14 |
Hall Effect Sensor 100mA Unipolar 5V/9V/12V/15V/18V 3-Pin SSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLE4905LE6433HAXA1?
Additional datasheets, footprints and schematics for TLE4905LE6433HAXA1 are listed on our Part Details page. You can also find images and similar parts to TLE4905LE6433HAXA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE4905LE6433HAXA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE4905LE6433HAXA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE4905LE6433HAXA1 fall under?
The TLE4905LE6433HAXA1 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to TLE4905LE6433HAXA1 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE4905LE6433HAXA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE4905LE6433HAXA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE4905LE6433HAXA1 have stock available?
Authorised distributors including Micros, element14 and Avnet America have stock available or on a lead time for TLE4905LE6433HAXA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE4905LE6433HAXA1 often in real-time on the comparison pages.
What if I can't find stock of TLE4905LE6433HAXA1?
You can fill out our help required form which you can use to request a quote for TLE4905LE6433HAXA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.