Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 700mA |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Infineon TLE4209GXUMA2 | RS |
Motor Driver, Aec-Q100, 0.7A, Soic-14 | Newark Electronics |
Servo and Stepper Motor Driver | Avnet America |
MOTOR DRIVER, AEC-Q100, 0.7A, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TLE4209GXUMA2?
Additional datasheets, footprints and schematics for TLE4209GXUMA2 are listed on our Part Details page. You can also find images and similar parts to TLE4209GXUMA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE4209GXUMA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE4209GXUMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE4209GXUMA2 fall under?
The TLE4209GXUMA2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLE4209GXUMA2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE4209GXUMA2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE4209GXUMA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE4209GXUMA2 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TLE4209GXUMA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE4209GXUMA2 often in real-time on the comparison pages.
What if I can't find stock of TLE4209GXUMA2?
You can fill out our help required form which you can use to request a quote for TLE4209GXUMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.