| Status: | Unknown |
|---|---|
| Series: | TLE2426 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Virtual Ground Precision |
|---|---|
| Product Range | TLE2426 Series |
| Reference Voltage | 2V to 20V |
| Initial Accuracy | - |
| Temperature Coefficient | ± 35ppm/°C |
| Voltage Reference Case Style | TO-92 |
| No. of Pins | 3Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 2426 |
| Brief Features | Excellent Output Regulation Low-Impedance Output |
| IC Function | Precision Virtual Ground |
| IC Generic Number | 2426 |
| IC Package Type | TO-226AA |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Max | 40V |
| Supply Voltage Min | 4V |
| Supply Voltage Range | 4V to 40V |
| Termination Type | Surface Mount Device |
| VOLT REF, VIRTUAL GRND, 2V-20V, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a TLE2426ILP .?
Additional datasheets, footprints and schematics for TLE2426ILP . are listed on our Part Details page. You can also find images and similar parts to TLE2426ILP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2426ILP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2426ILP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2426ILP . fall under?
The TLE2426ILP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2426ILP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2426ILP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2426ILP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2426ILP . have stock available?
Authorised distributors including element14, Farnell and Rochester Electronics have stock available or on a lead time for TLE2426ILP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2426ILP . often in real-time on the comparison pages.
What if I can't find stock of TLE2426ILP .?
You can fill out our help required form which you can use to request a quote for TLE2426ILP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.