Status: | Unknown |
---|---|
Series: | TLE2426 Series |
RoHS: | Unknown |
Voltage Reference Type | Virtual Ground Precision |
---|---|
Product Range | TLE2426 Series |
Reference Voltage | 2V to 20V |
Initial Accuracy | - |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2426 |
Brief Features | Combination of Micropower Operational Amplifier & Precision Trimmed Divider on a Single Silicon Chip |
IC Function | Precision Virtual Ground |
IC Generic Number | 2426 |
IC Package Type | DIP |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Supply Voltage Range | 4V to 40V |
Termination Type | Through Hole |
The 'Rail Splitter' Precision Virtual Ground | Texas Instruments |
Voltage Ref, Virtual Grnd, 2V-20V, Dip-8 | Newark Electronics |
VOLTAGE REF, VIRTUAL GRND, 2V-20V, DIP-8 | Farnell |
Rail Virtual Ground | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLE2426CP .?
Additional datasheets, footprints and schematics for TLE2426CP . are listed on our Part Details page. You can also find images and similar parts to TLE2426CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2426CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2426CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2426CP . fall under?
The TLE2426CP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2426CP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2426CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2426CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2426CP . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLE2426CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2426CP . often in real-time on the comparison pages.
What if I can't find stock of TLE2426CP .?
You can fill out our help required form which you can use to request a quote for TLE2426CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.