TLE2425CLP . Part Information
Details for TLE2425CLP . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3900 |
10 | 2.3400 |
50 | 2.2900 |
100 | 2.2500 |
250 | 2.2000 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Virtual Ground Precision |
Product Range | TLE2425 Series |
Reference Voltage | 2.5V |
Initial Accuracy | - |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Precision Virtual Ground |
IC Package Type | TO-92 |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Alternative Part Descriptions
- VOLTAGE REF, VIRTUAL GRND, 2.5V, TO226AA; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2425 Series; Reference Voltage:2.5V; Initial Accuracy:-; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLE2425CLP .?
Additional datasheets, footprints and schematics for TLE2425CLP . are listed in our Part Details tab. You can also find the TLE2425CLP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2425CLP . in the Pricing & Inventory tab next to part details. You can view TLE2425CLP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2425CLP . fall under?
The TLE2425CLP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2425CLP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2425CLP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2425CLP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLE2425CLP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLE2425CLP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2425CLP . often in real-time on the comparison pages.
What if I can't find stock of TLE2425CLP .?
You can fill out our help required form which you can use to request a quote for TLE2425CLP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.