Status: | Unknown |
---|---|
Series: | TLE2425 Series |
RoHS: | Unknown |
Voltage Reference Type | Virtual Ground Precision |
---|---|
Product Range | TLE2425 Series |
Reference Voltage | 2.5V |
Initial Accuracy | - |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2425 |
Brief Features | Combination of Micropower Voltage Reference & Precision Operational Amplifier on a one Silicon Chip |
IC Function | Precision Virtual Ground |
IC Generic Number | 2425 |
IC Package Type | SOIC |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Supply Voltage Range | 4V to 40V |
Termination Type | Surface Mount Device |
V-Ref Precision, TLE2425CD | RS |
Voltage Ref, Virtual Grnd, 2.5V, Soic-8 | Newark Electronics |
Precision Virtual Ground | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2425CD?
Additional datasheets, footprints and schematics for TLE2425CD are listed on our Part Details page. You can also find images and similar parts to TLE2425CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2425CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2425CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2425CD fall under?
The TLE2425CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2425CD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2425CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2425CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2425CD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLE2425CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2425CD often in real-time on the comparison pages.
What if I can't find stock of TLE2425CD?
You can fill out our help required form which you can use to request a quote for TLE2425CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.