No distributors results available
View Full Pricing & Stock ComparisonFeatures | Decompensated |
---|---|
Output swing headroom (to positive supply)(Typ)(V) | -0.3 |
Number of channels(#) | 1 |
Iq per channel(Typ)(mA) | 0.29 |
Offset drift(Typ)(uV/C) | 6 |
Rating | Military |
Rail-to-rail | In to V+ |
Output current(Typ)(mA) | 50 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
GBW(Typ)(MHz) | 6.4 |
Vn at 1 kHz(Typ)(nV/rtHz) | 40 |
CMRR(Min)(dB) | 72 |
CMRR(Typ)(dB) | 90 |
Vos (offset voltage @ 25 C)(Max)(mV) | 1.5 |
Package Group | CDIP|8 |
Input bias current(Max)(pA) | 60 |
Architecture | FET |
Iq per channel(Max)(mA) | 0.35 |
Operating temperature range(C) | -55 to 125 |
Slew Rate(Typ)(V/us) | 10 |
Input common mode headroom (to positive supply)(Typ)(V) | 1.0 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 7 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 36 |
Output swing headroom (to negative supply)(Typ)(V) | 0.3 |
Input common mode headroom (to negative supply)(Typ)(V) | 3.0 |
Where can I find additional details, specifications and documents for a TLE2161AM?
Additional datasheets, footprints and schematics for TLE2161AM are listed on our Part Details page. You can also find images and similar parts to TLE2161AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2161AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2161AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2161AM fall under?
The TLE2161AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2161AM when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2161AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2161AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2161AM have stock available?
There is no stock from authorised distributors for TLE2161AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2161AM often in real-time on the comparison pages.
What if I can't find stock of TLE2161AM?
You can fill out our help required form which you can use to request a quote for TLE2161AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.