TLE2142M Analog and Mixed-Signal by Texas Instruments

High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Vn at 1 kHz(Typ)(nV/rtHz) 10.5
Architecture Bipolar
Output swing headroom (to negative supply)(Typ)(V) 0.1
Output current(Typ)(mA) 31
CMRR(Typ)(dB) 108
Features High Cload Drive
Package Group CDIP|8,CFP|10,LCCC|20
Rating Military
Iq per channel(Typ)(mA) 3.45
Output swing headroom (to positive supply)(Typ)(V) -0.8
Slew Rate(Typ)(V/us) 45
Vos (offset voltage @ 25 C)(Max)(mV) 1.2
CMRR(Min)(dB) 85
Input common mode headroom (to negative supply)(Typ)(V) -0.3
Iq per channel(Max)(mA) 4.4
Operating temperature range(C) -55 to 125
Input bias current(Max)(pA) 1500000
Rail-to-rail In to V-
Input common mode headroom (to positive supply)(Typ)(V) -1.8
Package size mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20)
Total Supply Voltage(Min)(+5V=5, +/-5V=10) 4
Number of channels(#) 2
GBW(Typ)(MHz) 6
Offset drift(Typ)(uV/C) 1.7
Total Supply Voltage(Max)(+5V=5, +/-5V=10) 44


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2142M?

Additional datasheets, footprints and schematics for TLE2142M are listed on our Part Details page. You can also find images and similar parts to TLE2142M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2142M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2142M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2142M fall under?

The TLE2142M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2142M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2142M you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2142M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2142M have stock available?

There is no stock from authorised distributors for TLE2142M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2142M often in real-time on the comparison pages.

What if I can't find stock of TLE2142M?

You can fill out our help required form which you can use to request a quote for TLE2142M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay