TLE2142IP . Part Information
Details for TLE2142IP . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.6700 |
10 | 5.0900 |
25 | 4.9500 |
50 | 4.8000 |
100 | 4.2500 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 5.8MHz |
Slew Rate | 45V/µs |
Supply Voltage Range | ± 2V to ± 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 22V |
Base Number | 2142 |
Gain Bandwidth | 5.9MHz |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 2V |
Alternative Part Descriptions
- IC, OP AMP, DUAL HI SPEED; No. of Amplifiers:2 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLE2142IP .?
Additional datasheets, footprints and schematics for TLE2142IP . are listed in our Part Details tab. You can also find the TLE2142IP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2142IP . in the Pricing & Inventory tab next to part details. You can view TLE2142IP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2142IP . fall under?
The TLE2142IP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2142IP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2142IP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2142IP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLE2142IP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLE2142IP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2142IP . often in real-time on the comparison pages.
What if I can't find stock of TLE2142IP .?
You can fill out our help required form which you can use to request a quote for TLE2142IP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.