Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5.8MHz |
Slew Rate | 45V/µs |
Supply Voltage Range | ± 2V to ± 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 22V |
Amplifier Type | Low Noise |
Base Number | 2142 |
Gain Bandwidth | 5.9MHz |
IC Generic Number | 2142 |
Input Offset Voltage Max | 1.2mV |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 22V |
Supply Voltage Max | 22V |
Supply Voltage Min | 2V |
Dual Low-Noise High-Speed Precision Operational Amplifier | Texas Instruments |
OP Amp Dual GP 22V/44V 8-Pin PDIP | RS |
OP AMP, DUAL LOW NOISE, 2142, PDIP8 | element14 |
Op Amp, Dual Low Noise, 2142, Pdip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2142CP?
Additional datasheets, footprints and schematics for TLE2142CP are listed on our Part Details page. You can also find images and similar parts to TLE2142CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2142CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2142CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2142CP fall under?
The TLE2142CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2142CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2142CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2142CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2142CP have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TLE2142CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2142CP often in real-time on the comparison pages.
What if I can't find stock of TLE2142CP?
You can fill out our help required form which you can use to request a quote for TLE2142CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.