TLE2142ACD Part Information
Details for TLE2142ACD by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy TLE2142ACD Directly from Texas Instruments (5300 in stock) at $1.6520
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 6MHz |
Slew Rate | 45V/µs |
Supply Voltage Range | ± 2V to ± 22V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, DUAL, 6MHZ, 45V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:6MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
- OP Amp Dual GP ±22V/44V 8-Pin SOIC Tube | Avnet America
- Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier | Texas Instruments
Viewing Distributors for TLE2142ACD
Loading...
Loading Results for TLE2142ACD