No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5.8MHz |
Slew Rate | 45V/µs |
Supply Voltage Range | 4V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 44V |
Op Amp Type | Precision |
Single precision op-amp,TLE2141CP DIP8 | RS |
OP-AMP, 5.8MHZ, 45V/US, DIP-8 | Farnell |
Op-Amp, 5.8Mhz, 45V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2141CP .?
Additional datasheets, footprints and schematics for TLE2141CP . are listed on our Part Details page. You can also find images and similar parts to TLE2141CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2141CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2141CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2141CP . fall under?
The TLE2141CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2141CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2141CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2141CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2141CP . have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TLE2141CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2141CP . often in real-time on the comparison pages.
What if I can't find stock of TLE2141CP .?
You can fill out our help required form which you can use to request a quote for TLE2141CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.