TLE2081CD Part Information
Details for TLE2081CD by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 9.4MHz |
Slew Rate | 35V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 19V |
Base Number | 2081 |
Gain Bandwidth | 9.4MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 19V |
Supply Voltage Max | 19V |
Supply Voltage Min | 2.25V |
Alternative Part Descriptions
- High-Speed JFET-Input Operational Amplifier | Texas Instruments
Viewing Distributors for TLE2081CD
Loading...
Loading Results for TLE2081CD