Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input common mode headroom (to positive supply)(Typ)(V) | 0.0 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 38 |
GBW(Typ)(MHz) | 10 |
Iq per channel(Max)(mA) | 1.875 |
Features | N/A |
Rating | Military |
Rail-to-rail | In to V+ |
Offset drift(Typ)(uV/C) | 10.1 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.5 |
Architecture | FET |
Vos (offset voltage @ 25 C)(Max)(mV) | 6 |
Input bias current(Max)(pA) | 175 |
Number of channels(#) | 4 |
Input common mode headroom (to negative supply)(Typ)(V) | 3.1 |
Iq per channel(Typ)(mA) | 1.625 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 12 |
Output swing headroom (to positive supply)(Typ)(V) | -0.9 |
Package Group | CDIP|14,LCCC|20 |
Output current(Typ)(mA) | 30 |
CMRR(Min)(dB) | 80 |
CMRR(Typ)(dB) | 98 |
Output swing headroom (to negative supply)(Typ)(V) | 0.8 |
Slew Rate(Typ)(V/us) | 40 |
Where can I find additional details, specifications and documents for a TLE2074M?
Additional datasheets, footprints and schematics for TLE2074M are listed on our Part Details page. You can also find images and similar parts to TLE2074M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2074M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2074M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2074M fall under?
The TLE2074M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2074M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2074M you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2074M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2074M have stock available?
There is no stock from authorised distributors for TLE2074M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2074M often in real-time on the comparison pages.
What if I can't find stock of TLE2074M?
You can fill out our help required form which you can use to request a quote for TLE2074M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.