No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 9.4MHz |
Slew Rate | 35V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Op Amp, 9.4Mhz, 35V/Us, Soic-16 | Newark Electronics |
Quad, 38-V, 10-MHz, 40-V/μs slew rate, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2074CDW?
Additional datasheets, footprints and schematics for TLE2074CDW are listed on our Part Details page. You can also find images and similar parts to TLE2074CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2074CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2074CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2074CDW fall under?
The TLE2074CDW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2074CDW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2074CDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2074CDW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLE2074CDW have stock available?
Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TLE2074CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2074CDW often in real-time on the comparison pages.
What if I can't find stock of TLE2074CDW?
You can fill out our help required form which you can use to request a quote for TLE2074CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.