Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input common mode headroom (to positive supply)(Typ)(V) | 0.0 |
---|---|
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 38 |
GBW(Typ)(MHz) | 10 |
Iq per channel(Max)(mA) | 1.875 |
Features | N/A |
Rating | Military |
Rail-to-rail | In to V+ |
Vos (offset voltage @ 25 C)(Max)(mV) | 3.5 |
Offset drift(Typ)(uV/C) | 10.1 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.5 |
Architecture | FET |
Package Group | CDIP|14,CFP|14,LCCC|20 |
Input bias current(Max)(pA) | 175 |
Number of channels(#) | 4 |
Input common mode headroom (to negative supply)(Typ)(V) | 3.1 |
Iq per channel(Typ)(mA) | 1.625 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 12 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Output swing headroom (to positive supply)(Typ)(V) | -0.9 |
Output current(Typ)(mA) | 30 |
CMRR(Typ)(dB) | 98 |
CMRR(Min)(dB) | 80 |
Output swing headroom (to negative supply)(Typ)(V) | 0.8 |
Slew Rate(Typ)(V/us) | 40 |
Where can I find additional details, specifications and documents for a TLE2074AM?
Additional datasheets, footprints and schematics for TLE2074AM are listed on our Part Details page. You can also find images and similar parts to TLE2074AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2074AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2074AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2074AM fall under?
The TLE2074AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2074AM when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2074AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2074AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2074AM have stock available?
There is no stock from authorised distributors for TLE2074AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2074AM often in real-time on the comparison pages.
What if I can't find stock of TLE2074AM?
You can fill out our help required form which you can use to request a quote for TLE2074AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.