Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
11
in stock
|
Buy Now | |
Texas Instruments
from US$0.71
|
6,047
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
983
in stock
|
Buy Now | |
Farnell
from US$2.35
|
983
in stock
|
Buy Now | |
element14
from US$2.70
|
976
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.60
|
61
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 35V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 19V |
Amplifier Type | JFET Operational |
Base Number | 2072 |
Gain Bandwidth | 9.4MHz |
IC Generic Number | 2072 |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 19V |
Supply Voltage Max | 19V |
Supply Voltage Min | 2.25V |
Dual, 38-V, 10-MHz, 40-V/μs slew rate, In to V+, JFET-input operational amplifier | Texas Instruments |
Op Amp, Dual Jfet-I/P, 2072, Pdip8 | Newark Electronics |
OP AMP, DUAL JFET-I/P, 2072, PDIP8 | Farnell |
IC: operational amplifier | Transfer Multisort Elektronik |
General usage dual op-amp,TLE2072CP DIP8 | RS |
Where can I find additional details, specifications and documents for a TLE2072CP?
Additional datasheets, footprints and schematics for TLE2072CP are listed on our Part Details page. You can also find images and similar parts to TLE2072CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2072CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2072CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2072CP fall under?
The TLE2072CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2072CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2072CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2072CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2072CP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for TLE2072CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2072CP often in real-time on the comparison pages.
What if I can't find stock of TLE2072CP?
You can fill out our help required form which you can use to request a quote for TLE2072CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.