Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 9.4MHz |
Slew Rate | 35V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 38-V, 10-MHz, 40-V/μs slew rate, In to V+, JFET-input operational amplifier | Texas Instruments |
2xOp-Amp JFET +-19V 45V/us SO8 | Schukat Electronic |
Op-Amp, 9.4Mhz, 35V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2072CDR?
Additional datasheets, footprints and schematics for TLE2072CDR are listed on our Part Details page. You can also find images and similar parts to TLE2072CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2072CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2072CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2072CDR fall under?
The TLE2072CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2072CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2072CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2072CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2072CDR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2072CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2072CDR often in real-time on the comparison pages.
What if I can't find stock of TLE2072CDR?
You can fill out our help required form which you can use to request a quote for TLE2072CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.