No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 35V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 19V |
Amplifier Type | JFET Operational |
Base Number | 2072 |
Gain Bandwidth | 9.4MHz |
IC Generic Number | 2072 |
Input Offset Voltage Max | 3.5mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 19V |
Supply Voltage Max | 19V |
Supply Voltage Min | 2.25V |
Dual, 38-V, 10-MHz, 40-V/μs slew rate, 2-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
OP AMP, DUAL JFET-I/P, 2072, PDIP8 | element14 |
Op Amp, Dual Jfet-I/P, 2072, Pdip8 | Newark Electronics |
Dual Low Noise | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLE2072ACP?
Additional datasheets, footprints and schematics for TLE2072ACP are listed on our Part Details page. You can also find images and similar parts to TLE2072ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2072ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2072ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2072ACP fall under?
The TLE2072ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2072ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2072ACP you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2072ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2072ACP have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLE2072ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2072ACP often in real-time on the comparison pages.
What if I can't find stock of TLE2072ACP?
You can fill out our help required form which you can use to request a quote for TLE2072ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.