No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Iq per channel(Typ)(mA) | 0.312 |
Offset drift(Typ)(uV/C) | 6 |
Features | N/A |
Rating | Military |
Output swing headroom (to negative supply)(Typ)(V) | 1.3 |
Rail-to-rail | In to V+ |
Vn at 1 kHz(Typ)(nV/rtHz) | 40 |
Slew Rate(Typ)(V/us) | 3.4 |
CMRR(Typ)(dB) | 90 |
CMRR(Min)(dB) | 72 |
Input bias current(Max)(pA) | 60 |
Architecture | FET |
Output current(Typ)(mA) | 45 |
GBW(Typ)(MHz) | 2 |
Iq per channel(Max)(mA) | 0.345 |
Vos (offset voltage @ 25 C)(Max)(mV) | 6 |
Number of channels(#) | 4 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -1.3 |
Input common mode headroom (to positive supply)(Typ)(V) | 1.0 |
Package Group | CDIP|14,LCCC|20 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 7 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 36 |
Input common mode headroom (to negative supply)(Typ)(V) | 3.0 |
OP Amp Quad GP DIE | Component Sense |
Where can I find additional details, specifications and documents for a TLE2064M?
Additional datasheets, footprints and schematics for TLE2064M are listed on our Part Details page. You can also find images and similar parts to TLE2064M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2064M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2064M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2064M fall under?
The TLE2064M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2064M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2064M you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2064M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2064M have stock available?
There is no stock from authorised distributors for TLE2064M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2064M often in real-time on the comparison pages.
What if I can't find stock of TLE2064M?
You can fill out our help required form which you can use to request a quote for TLE2064M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.