No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Number of channels(#) | 1 |
Iq per channel(Typ)(mA) | 0.29 |
Offset drift(Typ)(uV/C) | 6 |
Features | N/A |
Rating | Military |
Output swing headroom (to negative supply)(Typ)(V) | 1.3 |
Rail-to-rail | In to V+ |
Vn at 1 kHz(Typ)(nV/rtHz) | 40 |
Slew Rate(Typ)(V/us) | 3.4 |
CMRR(Min)(dB) | 72 |
CMRR(Typ)(dB) | 90 |
Vos (offset voltage @ 25 C)(Max)(mV) | 1.5 |
Input bias current(Max)(pA) | 60 |
Architecture | FET |
Output current(Typ)(mA) | 45 |
GBW(Typ)(MHz) | 2 |
Iq per channel(Max)(mA) | 0.35 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -1.3 |
Input common mode headroom (to positive supply)(Typ)(V) | 1.0 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 7 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 36 |
Input common mode headroom (to negative supply)(Typ)(V) | 3.0 |
Package Group | CDIP|8,LCCC|20 |
Where can I find additional details, specifications and documents for a TLE2061AM?
Additional datasheets, footprints and schematics for TLE2061AM are listed on our Part Details page. You can also find images and similar parts to TLE2061AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2061AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2061AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2061AM fall under?
The TLE2061AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2061AM when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2061AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2061AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2061AM have stock available?
There is no stock from authorised distributors for TLE2061AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2061AM often in real-time on the comparison pages.
What if I can't find stock of TLE2061AM?
You can fill out our help required form which you can use to request a quote for TLE2061AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.