Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.46
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 15MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | ± 4V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 19V |
Base Number | 2037 |
Gain Bandwidth | 50MHz |
IC Generic Number | 2037 |
Input Offset Voltage Max | 0.1mV |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 19V |
Supply Voltage Max | 19V |
Supply Voltage Min | 4V |
Low-Noise High-Speed Precision Decomp. Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2037CD?
Additional datasheets, footprints and schematics for TLE2037CD are listed on our Part Details page. You can also find images and similar parts to TLE2037CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2037CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2037CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2037CD fall under?
The TLE2037CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2037CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2037CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2037CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2037CD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLE2037CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2037CD often in real-time on the comparison pages.
What if I can't find stock of TLE2037CD?
You can fill out our help required form which you can use to request a quote for TLE2037CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.