No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 13MHz |
Slew Rate | 2.8V/µs |
Supply Voltage Range | ± 4V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 19V |
Amplifier Type | High Speed |
Base Number | 2027 |
Gain Bandwidth | 13MHz |
IC Generic Number | 2027 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.18mV |
Logic Function Number | 2027 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 19V |
Supply Voltage Max | 19V |
Supply Voltage Min | 4V |
Low-Noise Precision Operational Amplifier | Texas Instruments |
IC, OP AMP, HIGH SPEED, 2027, SOIC8 | element14 |
Ic, Op Amp, High Speed, 2027, Soic8 | Newark Electronics |
Single precision op-amp,TLE2027ID SO8 | RS |
Where can I find additional details, specifications and documents for a TLE2027ID .?
Additional datasheets, footprints and schematics for TLE2027ID . are listed on our Part Details page. You can also find images and similar parts to TLE2027ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2027ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2027ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2027ID . fall under?
The TLE2027ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2027ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2027ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2027ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2027ID . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLE2027ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2027ID . often in real-time on the comparison pages.
What if I can't find stock of TLE2027ID .?
You can fill out our help required form which you can use to request a quote for TLE2027ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.