No distributors results available
View Full Pricing & Stock ComparisonOutput current(Typ)(mA) | 3 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Vos (offset voltage @ 25 C)(Max)(mV) | 1.1 |
Offset drift(Typ)(uV/C) | 2 |
Vn at 1 kHz(Typ)(nV/rtHz) | 17 |
Architecture | Bipolar |
Slew Rate(Typ)(V/us) | 0.5 |
Features | N/A |
Rating | Military |
Output swing headroom (to negative supply)(Typ)(V) | 0.7 |
GBW(Typ)(MHz) | 1.7 |
Output swing headroom (to positive supply)(Typ)(V) | -0.7 |
Input bias current(Max)(pA) | 70000 |
CMRR(Typ)(dB) | 90 |
Number of channels(#) | 4 |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Operating temperature range(C) | -55 to 125 |
Rail-to-rail | In to V- |
Iq per channel(Typ)(mA) | 0.2 |
Package Group | CDIP|14,LCCC|20 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 40 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4 |
CMRR(Min)(dB) | 80 |
Input common mode headroom (to positive supply)(Typ)(V) | -1.0 |
Iq per channel(Max)(mA) | 0.3 |
Where can I find additional details, specifications and documents for a TLE2024M?
Additional datasheets, footprints and schematics for TLE2024M are listed on our Part Details page. You can also find images and similar parts to TLE2024M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2024M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2024M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2024M fall under?
The TLE2024M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2024M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2024M you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2024M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2024M have stock available?
There is no stock from authorised distributors for TLE2024M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2024M often in real-time on the comparison pages.
What if I can't find stock of TLE2024M?
You can fill out our help required form which you can use to request a quote for TLE2024M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.