TLE2022ID . Part Information
Details for TLE2022ID . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6100 |
10 | 2.3500 |
25 | 2.2200 |
50 | 2.1000 |
100 | 1.9700 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 2V to ± 20V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 20V |
Amplifier Type | High Speed |
Base Number | 2022 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 2022 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.8mV |
Logic Function Number | 2022 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Output Current + Max | 30mA |
Supply Voltage + Nom | 20V |
Supply Voltage Max | 20V |
Supply Voltage Min | 2V |
Alternative Part Descriptions
- OP AMP, DUAL HIGH SPEED, SMD, 2022; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLE2022ID .?
Additional datasheets, footprints and schematics for TLE2022ID . are listed in our Part Details tab. You can also find the TLE2022ID . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2022ID . in the Pricing & Inventory tab next to part details. You can view TLE2022ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2022ID . fall under?
The TLE2022ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2022ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2022ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2022ID . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLE2022ID . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLE2022ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2022ID . often in real-time on the comparison pages.
What if I can't find stock of TLE2022ID .?
You can fill out our help required form which you can use to request a quote for TLE2022ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.