Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 2V to ± 20V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Product Range | - |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, 1.7Mhz, 0.5V/Us, Dip-8 | Newark Electronics |
Dual Precision Low-Power Single Supply Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2022CP?
Additional datasheets, footprints and schematics for TLE2022CP are listed on our Part Details page. You can also find images and similar parts to TLE2022CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2022CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2022CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2022CP fall under?
The TLE2022CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2022CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2022CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2022CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2022CP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLE2022CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2022CP often in real-time on the comparison pages.
What if I can't find stock of TLE2022CP?
You can fill out our help required form which you can use to request a quote for TLE2022CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.