| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 1.2MHz |
| Slew Rate | 0.5V/µs |
| Supply Voltage Range | ± 2V to ± 20V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2V to ± 20V |
| Amplifier Type | High Speed |
| Base Number | 2021 |
| Gain Bandwidth | 2MHz |
| IC Generic Number | 2021 |
| Input Offset Voltage Max | 0.6mV |
| Op Amp Type | Low Power |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage + Nom | 40V |
| Supply Voltage Max | 20V |
| Supply Voltage Min | 2V |
| IC: operational amplifier | TME |
| Ic, Op Amp, High Speed, 2021, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2021CD .?
Additional datasheets, footprints and schematics for TLE2021CD . are listed on our Part Details page. You can also find images and similar parts to TLE2021CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2021CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2021CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2021CD . fall under?
The TLE2021CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2021CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2021CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2021CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2021CD . have stock available?
Authorised distributors including Rochester Electronics, TME and Newark Electronics have stock available or on a lead time for TLE2021CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2021CD . often in real-time on the comparison pages.
What if I can't find stock of TLE2021CD .?
You can fill out our help required form which you can use to request a quote for TLE2021CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.