TLCX5M0000A Resistors by Alpha Electronics Manufacturing

RES 5M 0.05% 250MW RADIAL THIN FILM

Status: Unknown
Series: TLC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.00

Distributor Stock
Logo for Farnell
Farnell
from US$32.18
19
in stock
Buy Now
Logo for element14
element14
from US$35.41
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.00
-
Buy Now

Specifications

Resistance 5Mohm
Product Range TLC Series
Power Rating 250mW
Resistance Tolerance ± 0.05%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Material Thin Film
Temperature Coefficient ± 5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

RES, 5M, 0.05%, 250MW, RADIAL, THIN FILM | element14
Resistor, Thin Film, 5M, 0.05%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLCX5M0000A?

Additional datasheets, footprints and schematics for TLCX5M0000A are listed on our Part Details page. You can also find images and similar parts to TLCX5M0000A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLCX5M0000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCX5M0000A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLCX5M0000A fall under?

The TLCX5M0000A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to TLCX5M0000A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLCX5M0000A you can contact the distributor directly for product support, shipping queries etc.

Is the TLCX5M0000A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLCX5M0000A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TLCX5M0000A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLCX5M0000A often in real-time on the comparison pages.

What if I can't find stock of TLCX5M0000A?

You can fill out our help required form which you can use to request a quote for TLCX5M0000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay