Status: | Unknown |
---|---|
Series: | TLC Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TLC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tant Special - Smp/T&r Rohs Compliant: Yes |Kyocera Avx TLCV106M016XTA | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-08 Metric] | Avnet America |
TACmicrochip,10 uF,16 V | AVX TLCV106M016XTA | RS Americas |
CAP, 10µF, 16V, 20%, 1206, SMD | Farnell |
Where can I find additional details, specifications and documents for a TLCV106M016XTA?
Additional datasheets, footprints and schematics for TLCV106M016XTA are listed on our Part Details page. You can also find images and similar parts to TLCV106M016XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCV106M016XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCV106M016XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCV106M016XTA fall under?
The TLCV106M016XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCV106M016XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCV106M016XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCV106M016XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLCV106M016XTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TLCV106M016XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCV106M016XTA often in real-time on the comparison pages.
What if I can't find stock of TLCV106M016XTA?
You can fill out our help required form which you can use to request a quote for TLCV106M016XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.