Status: | Unknown |
---|---|
Series: | TLC Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TLC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 5ohm |
RoHS Compliant | Yes |
TLC Series 47 uF â–’20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 47Uf, 10V, 5 Ohm, 0.2, 805, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,47 uF,10 V | AVX TLCR476M010XTA | RS Americas |
47UF 10V 20% R 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLCR476M010XTA?
Additional datasheets, footprints and schematics for TLCR476M010XTA are listed on our Part Details page. You can also find images and similar parts to TLCR476M010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCR476M010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCR476M010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCR476M010XTA fall under?
The TLCR476M010XTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCR476M010XTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCR476M010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCR476M010XTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLCR476M010XTA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TLCR476M010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCR476M010XTA often in real-time on the comparison pages.
What if I can't find stock of TLCR476M010XTA?
You can fill out our help required form which you can use to request a quote for TLCR476M010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.