TLCR105M035RTA Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 1UF 35V 5 OHM 0.2 805

Status: Unknown
Series: TLC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors Consumer Series

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Newark
Newark
from US$1.60
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.31
-
Buy Now
Logo for element14
element14
from US$1.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 35V
Tantalum Capacitor Case 0805 ^2012 Metric]
Product Range TLC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 5ohm

Alternative Descriptions

Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 805 | Newark Electronics
TLC Series 1 uF â–’20 % 35 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
TACmicrochip,1.0 uF,35 V | AVX TLCR105M035RTA | RS Americas
Surface Mount Tantalum Capacitor, 1 uF, 35 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLCR105M035RTA?

Additional datasheets, footprints and schematics for TLCR105M035RTA are listed on our Part Details page. You can also find images and similar parts to TLCR105M035RTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLCR105M035RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCR105M035RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLCR105M035RTA fall under?

The TLCR105M035RTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLCR105M035RTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLCR105M035RTA you can contact the distributor directly for product support, shipping queries etc.

Is the TLCR105M035RTA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLCR105M035RTA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TLCR105M035RTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLCR105M035RTA often in real-time on the comparison pages.

What if I can't find stock of TLCR105M035RTA?

You can fill out our help required form which you can use to request a quote for TLCR105M035RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay