Status: | Unknown |
---|---|
Series: | TLC Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TLC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 7.5ohm |
RoHS Compliant | Yes |
Tant Special - Smp/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TLCL336M006RTA | Newark Electronics |
TLC Series 33 uF ▒20 % 6.3 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,33 uF,6.3 V | AVX TLCL336M006RTA | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLCL336M006RTA?
Additional datasheets, footprints and schematics for TLCL336M006RTA are listed on our Part Details page. You can also find images and similar parts to TLCL336M006RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCL336M006RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCL336M006RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCL336M006RTA fall under?
The TLCL336M006RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCL336M006RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCL336M006RTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCL336M006RTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLCL336M006RTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TLCL336M006RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCL336M006RTA often in real-time on the comparison pages.
What if I can't find stock of TLCL336M006RTA?
You can fill out our help required form which you can use to request a quote for TLCL336M006RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.