Status: | Unknown |
---|---|
Series: | TLC Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 3V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | TLC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 15ohm |
Manufacturer Size Code | K |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 10Uf, 3V, 15 Ohm, 0.2, 402, Full Reel | Newark Electronics |
TACmicrochip,10 uF,3 V | AVX TLCK106M003QTA | RS Americas |
CAP, 10µF, 3V, 20%, 0402, SMD | Farnell |
Cap Tant Solid 10uF 3VDC 20% 1 X 0.5 X 0.5mm SMD 1005-07 Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLCK106M003QTA?
Additional datasheets, footprints and schematics for TLCK106M003QTA are listed on our Part Details page. You can also find images and similar parts to TLCK106M003QTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCK106M003QTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCK106M003QTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCK106M003QTA fall under?
The TLCK106M003QTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCK106M003QTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCK106M003QTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCK106M003QTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLCK106M003QTA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for TLCK106M003QTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCK106M003QTA often in real-time on the comparison pages.
What if I can't find stock of TLCK106M003QTA?
You can fill out our help required form which you can use to request a quote for TLCK106M003QTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.