Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.05
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.85
|
1,345
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
140
in stock
|
Buy Now | |
Micros
from US$2.51
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
-
|
Buy Now | |
element14
from US$4.09
|
-
|
Buy Now | |
Texas Instruments
from US$1.18
|
-
|
Buy Now |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7733 |
IC Generic Number | 7733 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 2mA |
Supply Current | 9µA |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MCU Supervisor, Act.Low-High / Push-Pull, Vthr 2.93V, -40÷85°C | Micros |
Supply Voltage Supervisors Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC7733ID. | Newark Electronics |
Voltage supervisor with programmable delay time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7733ID?
Additional datasheets, footprints and schematics for TLC7733ID are listed on our Part Details page. You can also find images and similar parts to TLC7733ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7733ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7733ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7733ID fall under?
The TLC7733ID is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TLC7733ID when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7733ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7733ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7733ID have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for TLC7733ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7733ID often in real-time on the comparison pages.
What if I can't find stock of TLC7733ID?
You can fill out our help required form which you can use to request a quote for TLC7733ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.