Threshold Voltage | 4.55V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7705 |
IC Generic Number | 7705 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 2mA |
Supply Current | 9µA |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
TLC7705ID | Elfaro |
IC VOLT SUPERVISOR SUPPLY 5V 8-PIN SOIC | Dan-Mar Components |
NON ROHS / CI CMS / TUBE | Holdelec |
4.55V Monitor | Mouser Electronics |
Supervisory Circuit, 7705, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC7705ID .?
Additional datasheets, footprints and schematics for TLC7705ID . are listed on our Part Details page. You can also find images and similar parts to TLC7705ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7705ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7705ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7705ID . fall under?
The TLC7705ID . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TLC7705ID . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7705ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7705ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7705ID . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC7705ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7705ID . often in real-time on the comparison pages.
What if I can't find stock of TLC7705ID .?
You can fill out our help required form which you can use to request a quote for TLC7705ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.